ABB AB Cable Gland, Nylon, Grey, 0.315, Pg7; Thread Size Imperial Abb Thomas & Betts CC-PG7-G

Description
CABLE GLAND, NYLON, GREY, 0.315", PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, GREY, 0.315", PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, Grey, 0.315, Pg7; Thread Size Imperial Abb Thomas & Betts - 74H0086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, Grey, 0.315, Pg7; Thread Size Imperial Abb Thomas & Betts
74H0086
Cable Gland, Nylon, Grey, 0.315, Pg7; Thread Size Imperial Abb Thomas & Betts 74H0086
CABLE GLAND, NYLON, GREY, 0.315", PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND, NYLON, GREY, 0.315", PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 74H0086
Product Name Cable Gland, Nylon, Grey, 0.315, Pg7; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-1080-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2101358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details