ABB AB Cable and Cord Grips CC-NPT-38-G

Description
3/8 INCH CABLE GLAND
Request a Quote Datasheet
Description
3/8 INCH CABLE GLAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-CC-NPT-38-G-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-CC-NPT-38-G-ND
Cable and Cord Grips 6308-CC-NPT-38-G-ND
3/8 INCH CABLE GLAND

3/8 INCH CABLE GLAND

Buy Now Datasheet
Cable Gland, 3/8, Nylon, 5-10Mm, Grey; Thread Size Imperial Abb Thomas & Betts - 85C3175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/8, Nylon, 5-10Mm, Grey; Thread Size Imperial Abb Thomas & Betts
85C3175
Cable Gland, 3/8, Nylon, 5-10Mm, Grey; Thread Size Imperial Abb Thomas & Betts 85C3175
CABLE GLAND, 3/8", NYLON, 5-10MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND, 3/8", NYLON, 5-10MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-CC-NPT-38-G-ND 85C3175
Product Name Cable and Cord Grips Cable Gland, 3/8, Nylon, 5-10Mm, Grey; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211416 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2084378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 1SNG603011R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details