ABB AB Cable and Cord Grips CC-NPT-38-B

Description
3/8 IN NONMETALLIC CABLE GLAND B
Request a Quote Datasheet
Description
3/8 IN NONMETALLIC CABLE GLAND B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-CC-NPT-38-B-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-CC-NPT-38-B-ND
Cable and Cord Grips 6308-CC-NPT-38-B-ND
3/8 IN NONMETALLIC CABLE GLAND B

3/8 IN NONMETALLIC CABLE GLAND B

Buy Now Datasheet
Cable Gland, Nylon, Black, Npt 3/8; Thread Size Imperial Abb Thomas & Betts - 74H0080 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, Black, Npt 3/8; Thread Size Imperial Abb Thomas & Betts
74H0080
Cable Gland, Nylon, Black, Npt 3/8; Thread Size Imperial Abb Thomas & Betts 74H0080
CABLE GLAND, NYLON, BLACK, NPT 3/8"; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND, NYLON, BLACK, NPT 3/8"; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-CC-NPT-38-B-ND 74H0080
Product Name Cable and Cord Grips Cable Gland, Nylon, Black, Npt 3/8; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG602105R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Industrial Straight-Through Cable Gland - 5211621 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details