ABB AB Pushbutton CBK-MPG10

Description
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, NON-ILLUMINATED, FLUSH, GREEN, INCLUDES CONTACT BLOCK AND CHROME METAL RING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, NON-ILLUMINATED, FLUSH, GREEN, INCLUDES CONTACT BLOCK AND CHROME METAL RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 32811741 - Radwell International
Willingboro, NJ, United States
Pushbutton
32811741
Pushbutton 32811741
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, NON-ILLUMINATED, FLUSH, GREEN, INCLUDES CONTACT BLOCK AND CHROME METAL RING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, NON-ILLUMINATED, FLUSH, GREEN, INCLUDES CONTACT BLOCK AND CHROME METAL RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 32811741
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2011G-BC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details