ABB Inc. Electrical Box and Hangert Bar Carlon® DraftTight®

Description
The Carlton DraftTight® Box and Hanger Bar is a fan-rated, draft-tight ceiling box with an adjustable hanger bar. The vapor-barrier box is designed to meet the energy-efficiency requirements of modern homes. It features a drywall flange covered with a foam gasket and additional gaskets over the wire entry points. These gaskets provide a vapor-tight seal, preventing the free flow of air through the box. This helps control heating costs in the winter and cooling costs in the summer. Features and Benefits • Utilizes a 26 in3, FN-CFB fan box • High-strength polycarbonate construction will not shatter when cold or distort in heat • Foam gaskets provide a vapor-tight seal at drywall and cable entry points • ½" offset flange to ensure a flush fit in ½" drywall • V-clamps provide self-clamping cable entry • Hanger bar supports fan and fixtures between joists spaced 16" to 24" • UL Fan Load Rating: 35 lbs. up to a 24" span • UL Fixture Load Rating: 50 lbs. up to a 24" span • Carries a UL 514C Listing
Datasheet
Description
The Carlton DraftTight® Box and Hanger Bar is a fan-rated, draft-tight ceiling box with an adjustable hanger bar. The vapor-barrier box is designed to meet the energy-efficiency requirements of modern homes. It features a drywall flange covered with a foam gasket and additional gaskets over the wire entry points. These gaskets provide a vapor-tight seal, preventing the free flow of air through the box. This helps control heating costs in the winter and cooling costs in the summer. Features and Benefits • Utilizes a 26 in3, FN-CFB fan box • High-strength polycarbonate construction will not shatter when cold or distort in heat • Foam gaskets provide a vapor-tight seal at drywall and cable entry points • ½" offset flange to ensure a flush fit in ½" drywall • V-clamps provide self-clamping cable entry • Hanger bar supports fan and fixtures between joists spaced 16" to 24" • UL Fan Load Rating: 35 lbs. up to a 24" span • UL Fixture Load Rating: 50 lbs. up to a 24" span • Carries a UL 514C Listing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Box and Hangert Bar - Carlon® DraftTight® - ABB Inc.
Memphis, TN, United States
Electrical Box and Hangert Bar
Carlon® DraftTight®
Electrical Box and Hangert Bar Carlon® DraftTight®
The Carlton DraftTight® Box and Hanger Bar is a fan-rated, draft-tight ceiling box with an adjustable hanger bar. The vapor-barrier box is designed to meet the energy-efficiency requirements of modern homes. It features a drywall flange covered with a foam gasket and additional gaskets over the wire entry points. These gaskets provide a vapor-tight seal, preventing the free flow of air through the box. This helps control heating costs in the winter and cooling costs in the summer. Features and Benefits • Utilizes a 26 in3, FN-CFB fan box • High-strength polycarbonate construction will not shatter when cold or distort in heat • Foam gaskets provide a vapor-tight seal at drywall and cable entry points • ½" offset flange to ensure a flush fit in ½" drywall • V-clamps provide self-clamping cable entry • Hanger bar supports fan and fixtures between joists spaced 16" to 24" • UL Fan Load Rating: 35 lbs. up to a 24" span • UL Fixture Load Rating: 50 lbs. up to a 24" span • Carries a UL 514C Listing

The Carlton DraftTight® Box and Hanger Bar is a fan-rated, draft-tight ceiling box with an adjustable hanger bar.
The vapor-barrier box is designed to meet the energy-efficiency requirements of modern homes. It features a
drywall flange covered with a foam gasket and additional gaskets over the wire entry points. These gaskets
provide a vapor-tight seal, preventing the free flow of air through the box. This helps control heating costs in the
winter and cooling costs in the summer.

Features and Benefits
• Utilizes a 26 in3, FN-CFB fan box
• High-strength polycarbonate construction will not shatter when cold or distort in heat
• Foam gaskets provide a vapor-tight seal at drywall and cable entry points
• ½" offset flange to ensure a flush fit in ½" drywall

• V-clamps provide self-clamping cable entry
• Hanger bar supports fan and fixtures between joists spaced 16" to 24"
• UL Fan Load Rating: 35 lbs. up to a 24" span
• UL Fixture Load Rating: 50 lbs. up to a 24" span
• Carries a UL 514C Listing

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Uncategorized Products
Product Number Carlon® DraftTight®
Product Name Electrical Box and Hangert Bar
Unlock Full Specs
to access all available technical data