Manufacturer: ABB Embedded Power
Win Source Part Number: 865750-CAR2512TEBXXZ
Series: CAR2512TE (2500W)
Operating Temperature Range: -10°C ~ 70°C (With Derating)
Features: Front End AC DC Converters 1 Output 12V - - - 208A 90 ~ 264 VAC Input
Package: Box
Mounting: Rack Mount
Family Name: CAR2512
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.40.6018
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 865750-CAR2512TEBXXZ01A |
| Product Name | AC DC Converters - CAR2512TEBXXZ01A |
| Package Type | Other; Box |