ABB AB Auxiliary Contact CAL7-11

Description
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, ADDER DECK, 1NO/NC, FOR B50-75. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, ADDER DECK, 1NO/NC, FOR B50-75. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 387291 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
387291
Auxiliary Contact 387291
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, ADDER DECK, 1NO/NC, FOR B50-75. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, ADDER DECK, 1NO/NC, FOR B50-75. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Auxiliary Contact -  - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
Auxiliary Contact
ASEA BROWN BOVERI Contactors & Starters CAL7-11

ASEA BROWN BOVERI Contactors & Starters CAL7-11

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 387291
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12K400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
Solid State Overload/Relay - 6532 - Radwell International
Specs
Control Voltage 32 volts
Continuous Current 50 amps
Motor Voltage 24 volts
View Details