ABB AB Auxiliary Contact CAF6-20M

Description
AUXILIARY CONTACT, SCREW TERMINALS, 690 V, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT, SCREW TERMINALS, 690 V, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 5091208 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
5091208
Auxiliary Contact 5091208
AUXILIARY CONTACT, SCREW TERMINALS, 690 V, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT, SCREW TERMINALS, 690 V, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5091208
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12UD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Motor Starters - 206128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 6542 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 530 volts
View Details