ABB Process Automation Division Contact Block,aux,front,1Nc; Switch Terminals Abb CA4-01

Description
CONTACT BLOCK,AUX,FRONT,1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:690V; For Use With:AF09 - AF38 and NF Contactors; Contact Voltage DC Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK,AUX,FRONT,1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:690V; For Use With:AF09 - AF38 and NF Contactors; Contact Voltage DC Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block,aux,front,1Nc; Switch Terminals Abb - 18T7294 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block,aux,front,1Nc; Switch Terminals Abb
18T7294
Contact Block,aux,front,1Nc; Switch Terminals Abb 18T7294
CONTACT BLOCK,AUX,FRONT,1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:690V; For Use With:AF09 - AF38 and NF Contactors; Contact Voltage DC Max:600V; Product Range:- RoHS Compliant: Yes

CONTACT BLOCK,AUX,FRONT,1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:690V; For Use With:AF09 - AF38 and NF Contactors; Contact Voltage DC Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 18T7294
Product Name Contact Block,aux,front,1Nc; Switch Terminals Abb
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.956 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2201/098-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers