ABB AB Auxiliary Contact CA4-01

Description
AUXILARY CONTACT BLOCK, OPERATIONAL VOLTAGE-690 V, IMPULSE WITHSTAND VOLTAGE-6KV, RATED FREQUENCY-AUXILARY CIRCUITE 50/60 HZ, AUXILARY CONTACTS-1, TIGHTENING TORQUE-1.2NM, FRONT MOUNTING, NET WIDTH-9.9MM, HEIGHT 43MM, LENGTH-39.5. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILARY CONTACT BLOCK, OPERATIONAL VOLTAGE-690 V, IMPULSE WITHSTAND VOLTAGE-6KV, RATED FREQUENCY-AUXILARY CIRCUITE 50/60 HZ, AUXILARY CONTACTS-1, TIGHTENING TORQUE-1.2NM, FRONT MOUNTING, NET WIDTH-9.9MM, HEIGHT 43MM, LENGTH-39.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 35340969 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
35340969
Auxiliary Contact 35340969
AUXILARY CONTACT BLOCK, OPERATIONAL VOLTAGE-690 V, IMPULSE WITHSTAND VOLTAGE-6KV, RATED FREQUENCY-AUXILARY CIRCUITE 50/60 HZ, AUXILARY CONTACTS-1, TIGHTENING TORQUE-1.2NM, FRONT MOUNTING, NET WIDTH-9.9MM, HEIGHT 43MM, LENGTH-39.5. FREE 2 YEAR RADWELL WARRANTY

AUXILARY CONTACT BLOCK, OPERATIONAL VOLTAGE-690 V, IMPULSE WITHSTAND VOLTAGE-6KV, RATED FREQUENCY-AUXILARY CIRCUITE 50/60 HZ, AUXILARY CONTACTS-1, TIGHTENING TORQUE-1.2NM, FRONT MOUNTING, NET WIDTH-9.9MM, HEIGHT 43MM, LENGTH-39.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Auxiliary Contact -  - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
Auxiliary Contact
ASEA BROWN BOVERI Contactors & Starters CA4-01

ASEA BROWN BOVERI Contactors & Starters CA4-01

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 35340969
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12R10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
3 Pole AC Coil Contactors - MC-22B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details