ABB AB Three-Blt Pipe Clp 3.5In Black Stl Abb - Thomas & Betts C726-3 1/2B

Description
THREE-BLT PIPE CLP 3.5IN BLACK STL
Description
THREE-BLT PIPE CLP 3.5IN BLACK STL

Suppliers

Company
Product
Description
Supplier Links
Three-Blt Pipe Clp 3.5In Black Stl Abb - Thomas & Betts - 21M9921 - Newark, An Avnet Company
Chicago, IL, United States
Three-Blt Pipe Clp 3.5In Black Stl Abb - Thomas & Betts
21M9921
Three-Blt Pipe Clp 3.5In Black Stl Abb - Thomas & Betts 21M9921
THREE-BLT PIPE CLP 3.5IN BLACK STL

THREE-BLT PIPE CLP 3.5IN BLACK STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M9921
Product Name Three-Blt Pipe Clp 3.5In Black Stl Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details