ABB AB Two-Blt Pipe Clp 3In Stl Abb - Thomas & Betts C725 3

Description
TWO-BLT PIPE CLP 3IN STL
Description
TWO-BLT PIPE CLP 3IN STL

Suppliers

Company
Product
Description
Supplier Links
Two-Blt Pipe Clp 3In Stl Abb - Thomas & Betts - 74H1791 - Newark, An Avnet Company
Chicago, IL, United States
Two-Blt Pipe Clp 3In Stl Abb - Thomas & Betts
74H1791
Two-Blt Pipe Clp 3In Stl Abb - Thomas & Betts 74H1791
TWO-BLT PIPE CLP 3IN STL

TWO-BLT PIPE CLP 3IN STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74H1791
Product Name Two-Blt Pipe Clp 3In Stl Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details