ABB AB Adj Clevis Hngr 20In Black Stl Abb - Thomas & Betts C710 20B

Description
ADJ CLEVIS HNGR 20IN BLACK STL
Description
ADJ CLEVIS HNGR 20IN BLACK STL

Suppliers

Company
Product
Description
Supplier Links
Adj Clevis Hngr 20In Black Stl Abb - Thomas & Betts - 74H1530 - Newark, An Avnet Company
Chicago, IL, United States
Adj Clevis Hngr 20In Black Stl Abb - Thomas & Betts
74H1530
Adj Clevis Hngr 20In Black Stl Abb - Thomas & Betts 74H1530
ADJ CLEVIS HNGR 20IN BLACK STL

ADJ CLEVIS HNGR 20IN BLACK STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74H1530
Product Name Adj Clevis Hngr 20In Black Stl Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details