ABB AB
C708U 1 -- U-STRAP PIPE SZ 1IN STL ABB - THOMAS & BETTS
ABB AB
U-Strap Pipe Sz 1In Stl Abb - Thomas & Betts
C708U 1
Description
U-STRAP PIPE SZ 1IN STL
Description
U-STRAP PIPE SZ 1IN STL
Suppliers
U-Strap Pipe Sz 1In Stl Abb - Thomas & Betts
74H1474
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74H1474 |
|
Product Name
|
U-Strap Pipe Sz 1In Stl Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers