ABB AB Capacitor C484D133FI

Description
CAPACITOR WITH ENCLOSURE SIZE 43, INDOOR SELF-HEALING, DRY TYPE, 3 FUSE INDICATOR LIGHTS, KVAR 13, 3 PHASE, 480 VOLTS, NEMA 12 RATING. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR WITH ENCLOSURE SIZE 43, INDOOR SELF-HEALING, DRY TYPE, 3 FUSE INDICATOR LIGHTS, KVAR 13, 3 PHASE, 480 VOLTS, NEMA 12 RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 5091025 - Radwell International
Willingboro, NJ, United States
Capacitor
5091025
Capacitor 5091025
CAPACITOR WITH ENCLOSURE SIZE 43, INDOOR SELF-HEALING, DRY TYPE, 3 FUSE INDICATOR LIGHTS, KVAR 13, 3 PHASE, 480 VOLTS, NEMA 12 RATING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR WITH ENCLOSURE SIZE 43, INDOOR SELF-HEALING, DRY TYPE, 3 FUSE INDICATOR LIGHTS, KVAR 13, 3 PHASE, 480 VOLTS, NEMA 12 RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 5091025
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details