ABB Process Automation Division Switch, Selector, 2 Position, Black; No. Of Switch Positions Abb C2SS2-10B-11

Description
SWITCH, SELECTOR, 2 POSITION, BLACK; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 2 POSITION, BLACK; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 2 Position, Black; No. Of Switch Positions Abb - 38K0685 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 2 Position, Black; No. Of Switch Positions Abb
38K0685
Switch, Selector, 2 Position, Black; No. Of Switch Positions Abb 38K0685
SWITCH, SELECTOR, 2 POSITION, BLACK; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes

SWITCH, SELECTOR, 2 POSITION, BLACK; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38K0685
Product Name Switch, Selector, 2 Position, Black; No. Of Switch Positions Abb
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Rotary Switches - 321329 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 115 volts
Positions per Pole 6
Dimensions 12.2 x 37mm
View Details