ABB AB Ring Connectors C26

Description
NON-INS RING TERM 12-10 BOLT NO1
Request a Quote Datasheet
Description
NON-INS RING TERM 12-10 BOLT NO1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-C26-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-C26-ND
Ring Connectors 6308-C26-ND
NON-INS RING TERM 12-10 BOLT NO1

NON-INS RING TERM 12-10 BOLT NO1

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts - 31F210 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts
31F210
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts 31F210
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated ; Body Length:0.85" RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated; Body Length:0.85" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-C26-ND 31F210
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data