ABB AB Motor C1811ATCZ

Description
MOTOR, 3HP, 1750/2300RPM, 240VAC, 50/60HZ, 11AMP, 1.0SF, DP ENCL. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 3HP, 1750/2300RPM, 240VAC, 50/60HZ, 11AMP, 1.0SF, DP ENCL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 66831040 - Radwell International
Willingboro, NJ, United States
MOTOR, 3HP, 1750/2300RPM, 240VAC, 50/60HZ, 11AMP, 1.0SF, DP ENCL. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 3HP, 1750/2300RPM, 240VAC, 50/60HZ, 11AMP, 1.0SF, DP ENCL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 66831040
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
211 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Check Scanner Motor 12V Gearbox DC Motor - PGM.40F series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0013 HP
Gear Type Spur
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details