ABB AB Grip Cable Maxgard 400A Abb - Thomas & Betts C14745

Description
GRIP CABLE MAXGARD 400A
Description
GRIP CABLE MAXGARD 400A

Suppliers

Company
Product
Description
Supplier Links
Grip Cable Maxgard 400A Abb - Thomas & Betts - 98H5856 - Newark, An Avnet Company
Chicago, IL, United States
Grip Cable Maxgard 400A Abb - Thomas & Betts
98H5856
Grip Cable Maxgard 400A Abb - Thomas & Betts 98H5856
GRIP CABLE MAXGARD 400A

GRIP CABLE MAXGARD 400A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H5856
Product Name Grip Cable Maxgard 400A Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details