ABB AB Ring Connectors C10-8-SK

Description
NON-INS RING TERM 12-10 NO8 META
Request a Quote Datasheet
Description
NON-INS RING TERM 12-10 NO8 META
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-C10-8-SK-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-C10-8-SK-ND
Ring Connectors 6308-C10-8-SK-ND
NON-INS RING TERM 12-10 NO8 META

NON-INS RING TERM 12-10 NO8 META

Buy Now Datasheet
STKO Solderless Terminals - C10-8-SK - Galco Industrial Electronics
Madison Heights, MI, United States
STKO Solderless Terminals
C10-8-SK
STKO Solderless Terminals C10-8-SK
NON-INS RING TERM 12-10 No8 METAL

NON-INS RING TERM 12-10 No8 METAL

Supplier's Site
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts - 65F742 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts
65F742
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts 65F742
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-C10-8-SK-ND C10-8-SK 65F742
Product Name Ring Connectors STKO Solderless Terminals Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data