ABB AB Quick Connects, Quick Disconnect Connectors C10-250F

Description
NON-INS FEM .250X.032 DISC 12-10
Request a Quote Datasheet
Description
NON-INS FEM .250X.032 DISC 12-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-C10-250F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-C10-250F-ND
Quick Connects, Quick Disconnect Connectors 6308-C10-250F-ND
NON-INS FEM .250X.032 DISC 12-10

NON-INS FEM .250X.032 DISC 12-10

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts - 33F1313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts
33F1313
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts 33F1313
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-C10-250F-ND 33F1313
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers