Thomas & Betts Corporation Terminal; Ring; Electrolytic Copper; 12-10 AWG; #10; 0.85 in.; C10-10

Description
Electrolytic Copper Terminal , 12-10 AWG , Ring Shape, Terminals These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire. These non-insulated ring terminals are made of electrolytic copper for high conductivity. They can be installed with crimping tools having a single indentor or double indentor (recommended for solid wire).
Description
Electrolytic Copper Terminal , 12-10 AWG , Ring Shape, Terminals These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire. These non-insulated ring terminals are made of electrolytic copper for high conductivity. They can be installed with crimping tools having a single indentor or double indentor (recommended for solid wire).

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #10; 0.85 in.; - 70091911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #10; 0.85 in.;
70091911
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #10; 0.85 in.; 70091911
Electrolytic Copper Terminal , 12-10 AWG , Ring Shape, Terminals These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire. These non-insulated ring terminals are made of electrolytic copper for high conductivity. They can be installed with crimping tools having a single indentor or double indentor (recommended for solid wire).

Electrolytic Copper Terminal , 12-10 AWG , Ring Shape, Terminals
These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire.
These non-insulated ring terminals are made of electrolytic copper for high conductivity. They can be installed with crimping tools having a single indentor or double indentor (recommended for solid wire).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091911
Product Name Terminal; Ring; Electrolytic Copper; 12-10 AWG; #10; 0.85 in.;
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details