ABB AB Terminal, Mechanical Lug, 13/64In, Screw; Product Range Abb Thomas & Betts BTC0614

Description
TERMINAL, MECHANICAL LUG, 13/64IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: No
Datasheet
Description
TERMINAL, MECHANICAL LUG, 13/64IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, 13/64In, Screw; Product Range Abb Thomas & Betts - 73H9328 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 13/64In, Screw; Product Range Abb Thomas & Betts
73H9328
Terminal, Mechanical Lug, 13/64In, Screw; Product Range Abb Thomas & Betts 73H9328
TERMINAL, MECHANICAL LUG, 13/64IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: No

TERMINAL, MECHANICAL LUG, 13/64IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 73H9328
Product Name Terminal, Mechanical Lug, 13/64In, Screw; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details