ABB AB Motor BM3554T

Description
ASEA BROWN BOVERI, BM3554T, BRAKE MOTORS, THREE PHASE, TEFC, C-FACE,FAN ON DRIVE END. FREE 2 YEAR RADWELL WARRANTY
Description
ASEA BROWN BOVERI, BM3554T, BRAKE MOTORS, THREE PHASE, TEFC, C-FACE,FAN ON DRIVE END. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64231001 - Radwell International
Willingboro, NJ, United States
ASEA BROWN BOVERI, BM3554T, BRAKE MOTORS, THREE PHASE, TEFC, C-FACE,FAN ON DRIVE END. FREE 2 YEAR RADWELL WARRANTY

ASEA BROWN BOVERI, BM3554T, BRAKE MOTORS, THREE PHASE, TEFC, C-FACE,FAN ON DRIVE END. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64231001
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA20AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Slow Juicer Brushed DC Motor With Gearbox - PGM.W098 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1876 HP
Gear Type Worm
View Details