ABB AB Motor BM3539

Description
BRAKE MOTOR,.5HP, 1140RPM, 3PH, 60HZ, 56, TEFC, NO LOCKED BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BRAKE MOTOR,.5HP, 1140RPM, 3PH, 60HZ, 56, TEFC, NO LOCKED BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64230956 - Radwell International
Willingboro, NJ, United States
BRAKE MOTOR,.5HP, 1140RPM, 3PH, 60HZ, 56, TEFC, NO LOCKED BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

BRAKE MOTOR,.5HP, 1140RPM, 3PH, 60HZ, 56, TEFC, NO LOCKED BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64230956
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 22.1 In-lbs (25.51 kg-cm)
View Details
Metric 30R-D Series Parallel Shaft AC Gearmotor - 1574 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
Gear Motor - YHD-20RGM130-202K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
1075 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0015B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details