ABB AB Gear Box BF383CN56C

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, QUANTIS, CAST IRON, 14.69:1 RATIO, 1750 RPM INPUT SPEED, 1068 LB/IN TORQUE, 2.02 INPUT HP, A1 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, QUANTIS, CAST IRON, 14.69:1 RATIO, 1750 RPM INPUT SPEED, 1068 LB/IN TORQUE, 2.02 INPUT HP, A1 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 97310081 - Radwell International
Willingboro, NJ, United States
Gear Box
97310081
Gear Box 97310081
DISCONTINUED BY MANUFACTURER, GEAR BOX, QUANTIS, CAST IRON, 14.69:1 RATIO, 1750 RPM INPUT SPEED, 1068 LB/IN TORQUE, 2.02 INPUT HP, A1 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, QUANTIS, CAST IRON, 14.69:1 RATIO, 1750 RPM INPUT SPEED, 1068 LB/IN TORQUE, 2.02 INPUT HP, A1 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 97310081
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
GB65 120:1 Steel / Bronze - GB65-120SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 120 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details