ABB AB Contactor BED50U

Description
WYE-DELTA CONNECTION KIT, FOR 3 POLE A/E/F50-30 LINE/DELTA/WYE CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
Description
WYE-DELTA CONNECTION KIT, FOR 3 POLE A/E/F50-30 LINE/DELTA/WYE CONTACTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4955784 - Radwell International
Willingboro, NJ, United States
Contactor
4955784
Contactor 4955784
WYE-DELTA CONNECTION KIT, FOR 3 POLE A/E/F50-30 LINE/DELTA/WYE CONTACTORS. FREE 2 YEAR RADWELL WARRANTY

WYE-DELTA CONNECTION KIT, FOR 3 POLE A/E/F50-30 LINE/DELTA/WYE CONTACTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4955784
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12K200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole DC Coil Contactors - MC-32A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details