ABB AB
BE3-B75 -- ENCLOSURE 30A ABB - THOMAS & BETTS
ABB AB
Enclosure 30A Abb - Thomas & Betts
BE3-B75
Description
ENCLOSURE 30A
Description
ENCLOSURE 30A
Suppliers
Enclosure 30A Abb - Thomas & Betts
98H5202
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H5202 |
|
Product Name
|
Enclosure 30A Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details