ABB AB Reducer BB383CN140TC

Description
DISCONTINUED BY MANUFACTURER, REDUCER, 31.59:1 RATIO, 2213 IN-LB MAX OUTPUT TORQUE, 1750 RPM INPUT SPEED, 1.94 HP INPUT POWER, 1.250 X 4.72 OUTPUT SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCER, 31.59:1 RATIO, 2213 IN-LB MAX OUTPUT TORQUE, 1750 RPM INPUT SPEED, 1.94 HP INPUT POWER, 1.250 X 4.72 OUTPUT SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 227261127 - Radwell International
Willingboro, NJ, United States
Reducer
227261127
Reducer 227261127
DISCONTINUED BY MANUFACTURER, REDUCER, 31.59:1 RATIO, 2213 IN-LB MAX OUTPUT TORQUE, 1750 RPM INPUT SPEED, 1.94 HP INPUT POWER, 1.250 X 4.72 OUTPUT SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCER, 31.59:1 RATIO, 2213 IN-LB MAX OUTPUT TORQUE, 1750 RPM INPUT SPEED, 1.94 HP INPUT POWER, 1.250 X 4.72 OUTPUT SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 227261127
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

M Box 4:1 Bronze - M4B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
R16 Sleeve Bearing Mini Motor Gearhead - R16-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 -INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 38 to 85 HP
View Details