ABB AB Contactor B6C-1

Description
CONTACTOR, 3POLE, 1NO CONTACT,120V COIL, 12 A, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3POLE, 1NO CONTACT,120V COIL, 12 A, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4736350 - Radwell International
Willingboro, NJ, United States
Contactor
4736350
Contactor 4736350
CONTACTOR, 3POLE, 1NO CONTACT,120V COIL, 12 A, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3POLE, 1NO CONTACT,120V COIL, 12 A, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4736350
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16EA10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
Motor Starters - 206099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details
Solid State Overload/Relay - 6502 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details