ABB AB Crimp Terminal, Fork Tongue, #10, 18-14Awg; Product Range Abb Thomas & Betts B225

Description
CRIMP TERMINAL, FORK TONGUE, #10, 18-14AWG; Product Range:Sta-Kon B Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FORK TONGUE, #10, 18-14AWG; Product Range:Sta-Kon B Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork Tongue, #10, 18-14Awg; Product Range Abb Thomas & Betts - 76R0881 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork Tongue, #10, 18-14Awg; Product Range Abb Thomas & Betts
76R0881
Crimp Terminal, Fork Tongue, #10, 18-14Awg; Product Range Abb Thomas & Betts 76R0881
CRIMP TERMINAL, FORK TONGUE, #10, 18-14AWG; Product Range:Sta-Kon B Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

CRIMP TERMINAL, FORK TONGUE, #10, 18-14AWG; Product Range:Sta-Kon B Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 76R0881
Product Name Crimp Terminal, Fork Tongue, #10, 18-14Awg; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details