ABB AB Pillow Block/Bearing Housing B1U-SD-208

Description
B1U-SD-208 SPECIAL DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
B1U-SD-208 SPECIAL DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64265660 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64265660
Pillow Block/Bearing Housing 64265660
B1U-SD-208 SPECIAL DUTY. FREE 2 YEAR RADWELL WARRANTY

B1U-SD-208 SPECIAL DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64265660
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Plastic Pillow Block Bearings - PPL204-STL-1/2 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 inch (12.7 mm)
View Details