ABB AB Ring Connectors B14-8

Description
NON-INS RING TRM, 18-14, NO8, ME
Request a Quote Datasheet
Description
NON-INS RING TRM, 18-14, NO8, ME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-B14-8-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-B14-8-ND
Ring Connectors 6308-B14-8-ND
NON-INS RING TRM, 18-14, NO8, ME

NON-INS RING TRM, 18-14, NO8, ME

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts - 65F740 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts
65F740
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts 65F740
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon B Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon B Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-B14-8-ND 65F740
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers