Thomas & Betts Corporation Terminal; Ring Tongue; 0.31 in.; Tin; 0.75 in.; B14-8

Description
Non-Insulated, Tin Plated, 0.750 in. Overall Length, Ring Tongue Terminals These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire. These non-insulated ring terminals are made of electrolytic copper for high conductivity. Theycan be installed with crimping tools having a single indentor or double indentor (recommended for solid wire). Serrated barrel increases grip on wire.
Description
Non-Insulated, Tin Plated, 0.750 in. Overall Length, Ring Tongue Terminals These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire. These non-insulated ring terminals are made of electrolytic copper for high conductivity. Theycan be installed with crimping tools having a single indentor or double indentor (recommended for solid wire). Serrated barrel increases grip on wire.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; 0.31 in.; Tin; 0.75 in.; - 70091907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; 0.31 in.; Tin; 0.75 in.;
70091907
Terminal; Ring Tongue; 0.31 in.; Tin; 0.75 in.; 70091907
Non-Insulated, Tin Plated, 0.750 in. Overall Length, Ring Tongue Terminals These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire. These non-insulated ring terminals are made of electrolytic copper for high conductivity. Theycan be installed with crimping tools having a single indentor or double indentor (recommended for solid wire). Serrated barrel increases grip on wire.

Non-Insulated, Tin Plated, 0.750 in. Overall Length, Ring Tongue Terminals
These non-insulated ring terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. The wire barrel is serrated which increases grip on wire.
These non-insulated ring terminals are made of electrolytic copper for high conductivity. Theycan be installed with crimping tools having a single indentor or double indentor (recommended for solid wire). Serrated barrel increases grip on wire.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091907
Product Name Terminal; Ring Tongue; 0.31 in.; Tin; 0.75 in.;
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers