ABB AB Terminal; Fork; 18 to 14 AWG; 0.590 in.(Max.); Copper; Tin; 0.030 in.; #6 B14-6F

Description
18-14 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.
Datasheet
Description
18-14 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 18 to 14 AWG; 0.590 in.(Max.); Copper; Tin; 0.030 in.; #6 - 70091930 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 18 to 14 AWG; 0.590 in.(Max.); Copper; Tin; 0.030 in.; #6
70091930
Terminal; Fork; 18 to 14 AWG; 0.590 in.(Max.); Copper; Tin; 0.030 in.; #6 70091930
18-14 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

18-14 AWG, Copper, Tin Finish, Non Insulated Fork Terminal
These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

Supplier's Site
Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts - 65F748 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts
65F748
Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts 65F748
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:Sta-Kon B Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:Sta-Kon B Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091930 65F748
Product Name Terminal; Fork; 18 to 14 AWG; 0.590 in.(Max.); Copper; Tin; 0.030 in.; #6 Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers