ABB AB Ring Connectors B14-516

Description
NON-INS RING TERM, 18-14, 5/16,
Request a Quote Datasheet
Description
NON-INS RING TERM, 18-14, 5/16,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-B14-516-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-B14-516-ND
Ring Connectors 6308-B14-516-ND
NON-INS RING TERM, 18-14, 5/16,

NON-INS RING TERM, 18-14, 5/16,

Buy Now Datasheet
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts - 73H9628 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts
73H9628
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts 73H9628
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon B Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon B Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-B14-516-ND 73H9628
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers