ABB AB Quick Connects, Quick Disconnect Connectors B14-250A

Description
NON-INS FEM-250 FLAG DISC, 16-14
Request a Quote Datasheet
Description
NON-INS FEM-250 FLAG DISC, 16-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-B14-250A-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-B14-250A-ND
Quick Connects, Quick Disconnect Connectors 6308-B14-250A-ND
NON-INS FEM-250 FLAG DISC, 16-14

NON-INS FEM-250 FLAG DISC, 16-14

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts - 33F1312 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts
33F1312
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts 33F1312
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-B14-250A-ND 33F1312
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data