Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 B14-250

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 - 70091977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
70091977
Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 70091977
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091977
Product Name Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers