ABB AB Ring Connectors B14-14

Description
NON-INS RING TERM 18-14 BOLT 1/4
Request a Quote Datasheet
Description
NON-INS RING TERM 18-14 BOLT 1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-B14-14-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-B14-14-ND
Ring Connectors 6308-B14-14-ND
NON-INS RING TERM 18-14 BOLT 1/4

NON-INS RING TERM 18-14 BOLT 1/4

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts - 94F3048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts
94F3048
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts 94F3048
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon B Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon B Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-B14-14-ND 94F3048
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details