ABB AB
B 907 1 -- CHANNEL 1 W/SCRIBE MARKS ABB - THOMAS & BETTS
ABB AB
Channel 1 W/scribe Marks Abb - Thomas & Betts
B 907 1
Description
CHANNEL 1 W/SCRIBE MARKS
Description
CHANNEL 1 W/SCRIBE MARKS
Suppliers
Channel 1 W/scribe Marks Abb - Thomas & Betts
73H8244
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73H8244 |
|
Product Name
|
Channel 1 W/scribe Marks Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details