ABB AB Power Supplies - Board Mount - DC DC Converters AXH016A0X3Z

Description
Win Source Part Number: 1198312-AXH016A0X3Z Category: Power Supplies - Board Mount>DC DC Converters Series: Austin SuperLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 126 Power (Watts): 58 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 95% Mounting Type: Through Hole Package / Case: 10-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1068,CC109104964 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1198312-AXH016A0X3Z Category: Power Supplies - Board Mount>DC DC Converters Series: Austin SuperLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 126 Power (Watts): 58 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 95% Mounting Type: Through Hole Package / Case: 10-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1068,CC109104964 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1198312-AXH016A0X3Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1198312-AXH016A0X3Z
Power Supplies - Board Mount - DC DC Converters 1198312-AXH016A0X3Z
Win Source Part Number: 1198312-AXH016A0X3Z Category: Power Supplies - Board Mount>DC DC Converters Series: Austin SuperLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 126 Power (Watts): 58 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 95% Mounting Type: Through Hole Package / Case: 10-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1068,CC109104964 Product Status: Obsolete

Win Source Part Number: 1198312-AXH016A0X3Z
Category: Power Supplies - Board Mount>DC DC Converters
Series: Austin SuperLynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 126
Power (Watts): 58 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 95%
Mounting Type: Through Hole
Package / Case: 10-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 555-1068,CC109104964
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1198312-AXH016A0X3Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details