ABB AB Power Supplies Board Mount DCDC Converters - AXH010A0Y9-SR AXH010A0Y9-SR

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 862754-AXH010A0Y9-SR Series: Austin Lynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 10A 3V - 5.5V Input Package: Reel - TR Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 108966169, AXH010A0Y9SR, CC108966169
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 862754-AXH010A0Y9-SR Series: Austin Lynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 10A 3V - 5.5V Input Package: Reel - TR Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 108966169, AXH010A0Y9SR, CC108966169
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AXH010A0Y9-SR - 862754-AXH010A0Y9-SR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0Y9-SR
862754-AXH010A0Y9-SR
Power Supplies Board Mount DCDC Converters - AXH010A0Y9-SR 862754-AXH010A0Y9-SR
Manufacturer: ABB Embedded Power Win Source Part Number: 862754-AXH010A0Y9-SR Series: Austin Lynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 10A 3V - 5.5V Input Package: Reel - TR Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 108966169, AXH010A0Y9SR, CC108966169

Manufacturer: ABB Embedded Power
Win Source Part Number: 862754-AXH010A0Y9-SR
Series: Austin Lynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 10A 3V - 5.5V Input
Package: Reel - TR
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 108966169, AXH010A0Y9SR, CC108966169

Buy Now Datasheet
1.8V 18W DC-DC Converter IC - 132-AXH010A0Y9-SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 18W DC-DC Converter IC
132-AXH010A0Y9-SR
1.8V 18W DC-DC Converter IC 132-AXH010A0Y9-SR
DC DC CONVERTER 1.8V 18W Product overview: AXH010A0Y9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 18W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 18W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0Y9-SR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.8V 18W Product overview: AXH010A0Y9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 18W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 18W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0Y9-SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 862754-AXH010A0Y9-SR 132-AXH010A0Y9-SR
Product Name Power Supplies Board Mount DCDC Converters - AXH010A0Y9-SR 1.8V 18W DC-DC Converter IC
Package Type Other; 11-SIP Module Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers