DC DC CONVERTER 1.8V 18W Product overview: AXH010A0Y-SRZ from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 18W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 18W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AXH010A0Y-SRZ can be used for catalog matching and distributor lookup.
Manufacturer: ABB Embedded Power
Win Source Part Number: 862755-AXH010A0Y-SRZ
Series: Austin Lynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 10A 3V - 5.5V Input
Package: Reel - TR
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 109104956, AXH010A0YSRZ, CC109104956
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-AXH010A0Y-SRZ | 862755-AXH010A0Y-SRZ |
| Product Name | 1.8V 18W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - AXH010A0Y-SRZ |
| Package Type | Other; 11-SIP Module | Other; 11-SIP Module |