Win Source Part Number: 1152803-AXH010A0X-SR
Category: Power Supplies - Board Mount>DC DC Converters
Series: Austin Lynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 250
Mounting: SMD (SMT)
Power (Watts): 36 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 95%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.30" L x 0.43" W x 0.33" H (33.0mm x 10.9mm x 8.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: CC109104948,AXH010A0
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1152803-AXH010A0X-SRZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |