ABB AB Power Supplies - Board Mount AXH010A0P93-SR

Description
Manufacturer: GE Critical Power Win Source Part Number: 135120-AXH010A0P93-S R Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.2V Power (Watts) - Manufacture Series: 12W Efficiency: 86% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 135120-AXH010A0P93-S R Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.2V Power (Watts) - Manufacture Series: 12W Efficiency: 86% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
135120-AXH010A0P93-SR
Power Supplies - Board Mount 135120-AXH010A0P93-SR
Manufacturer: GE Critical Power Win Source Part Number: 135120-AXH010A0P93-S R Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.2V Power (Watts) - Manufacture Series: 12W Efficiency: 86% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 135120-AXH010A0P93-SR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP
Package: 11-SIP Module
Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.2V
Power (Watts) - Manufacture Series: 12W
Efficiency: 86%
Power (Watts) - Max: 12W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 135120-AXH010A0P93-SR
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1135-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
3 suppliers
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details