ABB AB 1.2V 12W DC-DC Converter IC AXH010A0P9-SR

Description
DC DC CONVERTER 1.2V 12W Product overview: AXH010A0P9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0P9-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.2V 12W Product overview: AXH010A0P9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0P9-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V 12W DC-DC Converter IC - 132-AXH010A0P9-SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 12W DC-DC Converter IC
132-AXH010A0P9-SR
1.2V 12W DC-DC Converter IC 132-AXH010A0P9-SR
DC DC CONVERTER 1.2V 12W Product overview: AXH010A0P9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0P9-SR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.2V 12W Product overview: AXH010A0P9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0P9-SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - AXH010A0P9-SR - 752009-AXH010A0P9-SR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0P9-SR
752009-AXH010A0P9-SR
Power Supplies Board Mount DCDC Converters - AXH010A0P9-SR 752009-AXH010A0P9-SR
Manufacturer: ABB Embedded Power Win Source Part Number: 752009-AXH010A0P9-SR Packaging: Tape and Reel Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Output 1: 1.2V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 11-SIP Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Power (W): 12W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 5.5V Parts Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 752009-AXH010A0P9-SR
Packaging: Tape and Reel
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Output 1: 1.2V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 11-SIP Module
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Power (W): 12W
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AXH010A0P9-SR 752009-AXH010A0P9-SR
Product Name 1.2V 12W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - AXH010A0P9-SR
Package Type Other; Tape & Reel (TR) Other; 11-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

 - LM2625M - Rochester Electronics
Texas Instruments
View Details
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 25 volts
View Details
DC-DC Converters - 1228654P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details