ABB AB Power Supplies Board Mount DCDC Converters - AXH010A0MZ AXH010A0MZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 912334-AXH010A0MZ Series: Austin Lynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 10A 3V - 5.5V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 109106936, CC109106936
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 912334-AXH010A0MZ Series: Austin Lynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 10A 3V - 5.5V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 109106936, CC109106936
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AXH010A0MZ - 912334-AXH010A0MZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0MZ
912334-AXH010A0MZ
Power Supplies Board Mount DCDC Converters - AXH010A0MZ 912334-AXH010A0MZ
Manufacturer: ABB Embedded Power Win Source Part Number: 912334-AXH010A0MZ Series: Austin Lynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 10A 3V - 5.5V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 109106936, CC109106936

Manufacturer: ABB Embedded Power
Win Source Part Number: 912334-AXH010A0MZ
Series: Austin Lynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 10A 3V - 5.5V Input
Package: Tray
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 109106936, CC109106936

Buy Now Datasheet
1.5V 15W DC-DC Converter IC - 922-AXH010A0MZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 15W DC-DC Converter IC
922-AXH010A0MZ
1.5V 15W DC-DC Converter IC 922-AXH010A0MZ
DC DC CONVERTER 1.5V 15W Product overview: AXH010A0MZ from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 15W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AXH010A0MZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.5V 15W Product overview: AXH010A0MZ from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 15W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AXH010A0MZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 912334-AXH010A0MZ 922-AXH010A0MZ
Product Name Power Supplies Board Mount DCDC Converters - AXH010A0MZ 1.5V 15W DC-DC Converter IC
Package Type Other; 11-SIP Module Other; 11-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 95V 150mA Step-Down DC-DC Converter IC - 739-LM5009MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 85 volts
Input Voltage 95 volts
View Details
2 suppliers
Buck 25A Step-Down DC-DC Converter IC - 739-IR38063MBC01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1228032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details