Manufacturer: ABB Embedded Power
Win Source Part Number: 912333-AXH010A0M9-SR
Series: Austin Lynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 10A 3V - 5.5V Input
Package: Reel - TR
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 109101417, AXH010A0M9SRZ, CC109101417
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 912333-AXH010A0M9-SRZ |
| Product Name | Power Supplies Board Mount DCDC Converters - AXH010A0M9-SRZ |
| Package Type | Other; 11-SIP Module |