ABB AB 1.5V 15W DC-DC Converter IC AXH010A0M

Description
DC DC CONVERTER 1.5V 15W Product overview: AXH010A0M from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 15W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AXH010A0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.5V 15W Product overview: AXH010A0M from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 15W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AXH010A0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V 15W DC-DC Converter IC - 922-AXH010A0M - ERSAELECTRONICS PTE. LTD.
Singapore
1.5V 15W DC-DC Converter IC
922-AXH010A0M
1.5V 15W DC-DC Converter IC 922-AXH010A0M
DC DC CONVERTER 1.5V 15W Product overview: AXH010A0M from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 15W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AXH010A0M can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.5V 15W Product overview: AXH010A0M from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 15W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AXH010A0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - AXH010A0M - 912332-AXH010A0M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0M
912332-AXH010A0M
Power Supplies Board Mount DCDC Converters - AXH010A0M 912332-AXH010A0M
Manufacturer: ABB Embedded Power Win Source Part Number: 912332-AXH010A0M Series: Austin Lynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 10A 3V - 5.5V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 108966227, CC108966227

Manufacturer: ABB Embedded Power
Win Source Part Number: 912332-AXH010A0M
Series: Austin Lynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 10A 3V - 5.5V Input
Package: Tray
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 108966227, CC108966227

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-AXH010A0M 912332-AXH010A0M
Product Name 1.5V 15W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - AXH010A0M
Package Type Other; 11-SIP Module Other; 11-SIP Module
Unlock Full Specs
to access all available technical data