ABB AB Power Supplies Board Mount DCDC Converters - AXH010A0M-SRZ AXH010A0M-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 769384-AXH010A0M-SRZ Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 15W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.5V Efficiency: 88% Family Name: AXH010A0M Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PT5404N; NNL10-13C-R; NH020M2; NNL10-4C; Introduction Date: October 08, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 769384-AXH010A0M-SRZ Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 15W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.5V Efficiency: 88% Family Name: AXH010A0M Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PT5404N; NNL10-13C-R; NH020M2; NNL10-4C; Introduction Date: October 08, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0M-SRZ
769384-AXH010A0M-SRZ
Power Supplies Board Mount DCDC Converters - AXH010A0M-SRZ 769384-AXH010A0M-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 769384-AXH010A0M-SRZ Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 15W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.5V Efficiency: 88% Family Name: AXH010A0M Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PT5404N; NNL10-13C-R; NH020M2; NNL10-4C; Introduction Date: October 08, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 769384-AXH010A0M-SRZ
Series: Austin Lynx
Packaging: Reel package
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP
Package: 11-SIP Module
Applications: ITE (Commercial)
Power (Watts): 15W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 1.5V
Efficiency: 88%
Family Name: AXH010A0M
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): PT5404N; NNL10-13C-R; NH020M2; NNL10-4C;
Introduction Date: October 08, 1998
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 769384-AXH010A0M-SRZ
Product Name Power Supplies Board Mount DCDC Converters - AXH010A0M-SRZ
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-40-3u-27658 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details